KSUS1-56J17 is a stainless steel spur gear with module 1, 17 teeth, and a 5 mm keyway of size 5 x 2.3 mm. It has a bore diameter of 17 mm, a pitch diameter of 56 mm, an outside diameter of 58 mm, a face width of 10 mm, a hub width of 10 mm, and a total length of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB, compliant with JIS grade N8 (JIS B1702-1: 1998). The allowable torque for bending strength is 0.25 N·m and for surface durability is 1.26 N·m. Backlash is specified as 0.08 to 0.18 mm. A set screw is included. The keyway conforms to JIS B1301, Js9 tolerance.
Module 1, 56 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-56J17 | KSUS1-56J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |