KSUS1-56J15 is a stainless steel spur gear with a module of 1, 56 teeth, and a 15 mm finished bore. It conforms to JIS grade N8 (JIS B1702-1: 1998) precision, has a 20° pressure angle, and is made of SUS303 material. The gear has a pitch diameter of 56 mm, outside diameter of 58 mm, face width of 10 mm, and total length of 20 mm. A keyway of 5 mm width by 2.3 mm depth, compliant with JIS B1301 Js 9 tolerance, is provided with an M4 set screw. Backlash is specified between 0.08 mm and 0.18 mm. The allowable torque values are calculated under assumed usage conditions.
Module 1, 56 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-56J15 | KSUS1-56J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |