KSUS1-56J14 is a stainless steel spur gear with module 1, 56 teeth, and a 14 mm bore. It conforms to JIS grade N8 precision (JIS B1702-1: 1998) and has a 20° pressure angle with standard full-depth teeth. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB. It features a keyway sized 5 mm wide by 2.3 mm deep per JIS B1301 Js9 tolerance. The hub width is 10 mm, face width is 10 mm, and total length is 20 mm. The allowable torque is 0.26 N·m (0.027 kgf·m), and backlash is specified between 0.08 and 0.18 mm. A set screw is included.
Module 1, 56 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-56J14 | KSUS1-56J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |