Module 1 stainless steel spur gear with 56 teeth, plain bore, 56 mm pitch diameter, 58 mm outside diameter, 10 mm face width, and 20 mm total length. Made of SUS303, with JIS grade N8 precision (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth, and a keyway conforming to JIS B1301 Js9 tolerance. Backlash ranges from 0.08 to 0.18 mm. Weight is 0.28 kg. Includes a set screw. Designed for use with a set screw for shaft mounting.
Module 1, 56 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-56 | KSUS1-56 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |