KSUS1-55J19 is a stainless steel spur gear with module 1, 19 teeth, and a 6 mm keyway with M5 set screw. It has a bore diameter of 19 mm, pitch diameter of 55 mm, outside diameter of 57 mm, face width of 10 mm, and total length of 20 mm. The gear is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1:1998), and has a backlash range of 0.08 to 0.18 mm. Allowable torque values are calculated based on standard usage conditions. The keyway is machined to JIS B1301 Js9 tolerance. Backlash values are specified for a pair of identical gears in mesh.
Module 1, 55 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-55J19 | KSUS1-55J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |