KSUS1-55J18 is a module 1, 55-tooth stainless steel spur gear with a 16 mm bore, 40 mm hub diameter, 55 mm pitch diameter, 57 mm outside diameter, 10 mm face width, 10 mm hub width, and 20 mm total length, featuring a keyway sized 5 mm wide by 2.3 mm deep with an M4 set screw. The gear is made of SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, standard full-depth teeth, and a backlash range of 0.08 to 0.18 mm. The allowable torque for bending strength is 12.1 N·m, and for surface durability, 1.23 N·m. Keyways conform to JIS B1301 Js9 tolerance.
Module 1, 55 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-55J18 | KSUS1-55J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |