KSUS1-55J15 is a module 1, 55-tooth stainless steel spur gear with a 15 mm bore, 5 x 2.3 mm keyway, and M4 set screw, conforming to JIS grade N8 precision standards and made from SUS303 material. The gear has a pitch diameter of 55 mm, outside diameter of 57 mm, face width of 10 mm, and total length of 20 mm with a hub width of 10 mm. It has a maximum allowable torque of 0.25 N·m and a backlash range of 0.08 to 0.18 mm. Keyway dimensions comply with JIS B1301, Js 9 tolerance. This part includes a set screw and is available on request with a lead time of five working days.
Module 1, 55 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-55J15 | KSUS1-55J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |