QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-55J14

Description
Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1-55J14 is a stainless steel spur gear featuring 55 teeth and a 14mm finished bore. It is manufactured from SUS303 material and has a precision grade of JIS N8, ensuring high-quality performance. The gear has standard full-depth teeth and a pressure angle of 20°, which is suitable for various applications requiring reliable torque transmission. The tooth hardness is less than 187HB, indicating a balance between strength and durability. This gear is designed for use in environments where corrosion resistance is essential, making it a suitable choice for applications in various industries. The gear's specifications, including allowable torque and backlash, should be considered to ensure compatibility with the intended application.

Datasheet Summary
Powered by GS/AI

The KSUS1-55J14 is a stainless steel spur gear featuring 55 teeth and a 14mm finished bore. It is manufactured from SUS303 material and has a precision grade of JIS N8, ensuring high-quality performance. The gear has standard full-depth teeth and a pressure angle of 20°, which is suitable for various applications requiring reliable torque transmission. The tooth hardness is less than 187HB, indicating a balance between strength and durability. This gear is designed for use in environments where corrosion resistance is essential, making it a suitable choice for applications in various industries. The gear's specifications, including allowable torque and backlash, should be considered to ensure compatibility with the intended application.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-55J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-55J14
Metal Spur Gears (metric) KSUS1-55J14
Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore - KSUS1-55J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
KSUS1-55J14
Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore KSUS1-55J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-55J14 KSUS1-55J14
Product Name Metal Spur Gears (metric) Module 1, 55 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
KHK KS3-30J28, Module 3, 30 Tooth, Alloy Steel Spur Gears - ks3-30j28 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Module 1, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details