Module 1, 55-tooth stainless steel spur gear with a 12 mm bore, 5 mm face width, and 6 mm hub width, featuring a keyway of 4 mm width by 1.8 mm depth and an M4 set screw, made of SUS303 with JIS Grade N8 precision and 20° pressure angle. Backlash ranges from 0.08 to 0.18 mm, and total length is 20 mm. Allowable torque is 0.21 N·m (0.021 kgf·m). Keyway conforms to JIS B1301, Js9 tolerance.
Module 1, 55 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-55J12 | KSUS1-55J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |