KSUS1-55J10 is a stainless steel spur gear with a module of 1, 55 teeth, and a 10 mm bore, featuring a 20° pressure angle and JIS grade N8 precision per JIS B1702-1:1998. The gear is made from SUS303, has a face width of 10 mm, and includes a keyway sized 4 mm wide by 1.8 mm deep per JIS B1301 Js9 tolerance. A set screw is included for the bore. Backlash ranges from 0.08 to 0.18 mm, and the allowable torque is 0.27 N·m (0.027 kgf·m) for bending strength and 0.27 kgf·m for surface durability. The part weighs 0.27 kg.
Module 1, 55 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-55J10 | KSUS1-55J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |