Stainless steel spur gear with module 1, 55 teeth, plain bore, and 10 mm face width, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 55 mm, outside diameter of 57 mm, and hub width of 20 mm. Material is SUS303 with a tooth hardness less than 194 HB. Backlash ranges from 0.08 to 0.18 mm. Keyway complies with JIS B1301, Js 9 tolerance. Weight is 0.27 kg. The product includes a set screw, designed for use with a tapped hole. Allowable torque values are calculated under assumed usage conditions.
Module 1, 55 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-55 | KSUS1-55 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |