KSUS1-50J16 is a module 1, 50-tooth stainless steel spur gear with a 16 mm bore, 6 mm keyway (5 mm wide x 2.3 mm deep), and an M4 set screw, conforming to JIS grade N8 precision (JIS B1702-1:1998). Made from SUS303, it has a pitch diameter of 50 mm, outside diameter of 52 mm, face width of 10 mm, total length of 20 mm, and a backlash range of 0.08 to 0.18 mm. The allowable torque for bending strength is 10.8 N·m and for surface durability is 1.65 N·m. Keyways comply with JIS B1301 Js9 tolerance. Set screw is included. Secondary operations that reduce tooth width are prohibited to preserve precision and strength.
Module 1, 50 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-50J16 | KSUS1-50J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 50 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |