KSUS1-50J15 is a stainless steel spur gear with module 1, 50 teeth, and a 15 mm bore. It has a pitch diameter of 50 mm, outside diameter of 52 mm, face width of 10 mm, and keyway size of 5 mm width by 2.3 mm depth. The gear is made of SUS303 material with JIS grade N8 precision, nominal pressure angle of 20°, and tooth hardness less than 194 HB. Backlash is specified as 0.08-0.18 mm, and allowable torque is 0.20 N·m (0.02 kgf·m) for bending strength and 0.17 N·m (0.017 kgf·m) for surface durability. The total length is 20 mm, and a set screw is included.
Module 1, 50 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-50J15 | KSUS1-50J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 50 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |