KSUS1-50J10 is a stainless steel spur gear with module 1, 10 teeth, 50 mm pitch diameter, and a 10 mm finished bore, designed for standard full-depth teeth at a 20° pressure angle in J Series applications. The gear is made of SUS303 stainless steel, with a JIS grade N8 precision rating per JIS B1702-1: 1998 and a keyway machined to JIS B1301 Js9 tolerance. It has a face width and hub width of 10 mm, an outside diameter of 52 mm, and a total length of 20 mm. The keyway dimensions are 4 mm wide by 1.8 mm deep with an M4 set screw. Allowable torque values are 10.8 N·m for bending strength and 1.65 N·m for surface durability, with backlash ranging from 0.08 mm to 0.18 mm. The part weight is 0.21 kg.
Module 1, 50 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-50J10 | KSUS1-50J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 50 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |