Stainless steel spur gear with module 1.5, 30 teeth, and a 30 mm finished bore, featuring a keyway of 8 mm width by 3.3 mm depth and an M6 set screw. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 29 mm. Backlash is specified as 0.18~0.38 mm, and allowable torque is 2.05 N·m (0.21 kgf·m). Material is SUS303 with a tooth hardness of less than 194 HB, and precision grade conforms to JIS B1702-1:1998 Grade N8. Keyway dimensions follow JIS B1301 standard with Js9 tolerance.
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-90J30 | KSUS1.5-90J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |