QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-90J28

Description
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-90J28 is a stainless steel spur gear with a module of 1.5, 28 teeth, and a finished bore of 8 mm, manufactured from SUS303 with a tooth hardness of less than 194 HB. The gear has a pressure angle of 20°, standard full-depth teeth, a pitch diameter of 42 mm, an outside diameter of 45 mm, a face width of 15 mm, and a hub width of 14 mm. It includes a keyway according to JIS B1301 (Js9 tolerance), an M6 set screw, and a theoretical backlash of 0.14 to 0.32 mm. The allowable torque for bending strength is 2.07 N·m and for surface durability is 7.37 N·m. The part is part of the J Series, which requires a lead time of up to 5 working days and has a maximum order quantity of 20 units per order.

Datasheet Summary
Powered by GS/AI

KSUS1.5-90J28 is a stainless steel spur gear with a module of 1.5, 28 teeth, and a finished bore of 8 mm, manufactured from SUS303 with a tooth hardness of less than 194 HB. The gear has a pressure angle of 20°, standard full-depth teeth, a pitch diameter of 42 mm, an outside diameter of 45 mm, a face width of 15 mm, and a hub width of 14 mm. It includes a keyway according to JIS B1301 (Js9 tolerance), an M6 set screw, and a theoretical backlash of 0.14 to 0.32 mm. The allowable torque for bending strength is 2.07 N·m and for surface durability is 7.37 N·m. The part is part of the J Series, which requires a lead time of up to 5 working days and has a maximum order quantity of 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-90J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-90J28
Metal Spur Gears (metric) KSUS1.5-90J28
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore - KSUS1.5-90J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
KSUS1.5-90J28
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore KSUS1.5-90J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-90J28 KSUS1.5-90J28
Product Name Metal Spur Gears (metric) Module 1.5, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details