KSUS1.5-90J22 is a stainless steel spur gear with a module of 1.5, 22 teeth, and a finished bore of 22 mm. It has a pitch diameter of 33 mm, outside diameter of 36 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and it includes a set screw (M5) and a keyway conforming to JIS B1301 (Js 9 tolerance). The theoretical backlash is 0.18 to 0.38 mm. The allowable torque for bending strength is 72.3 N·m and for surface durability is 20.1 N·m. The part weighs 2.12 kg and is part of the J Series, which requires a lead time of five working days for orders of 1 to 20 units.
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-90J22 | KSUS1.5-90J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |