QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-90J20

Description
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-90J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, conforming to JIS B1301 Js9 tolerance. It has a bore of 20 mm, a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 15 mm, and a hub width of 7 mm. The gear is made of SUS303 stainless steel with a tooth hardness under 194 HB, and it includes a set screw. The allowable torque is 2.14 N·m (0.22 kgf·m), and the theoretical backlash in the normal direction is 0.18 to 0.38 mm. The precision grade is equivalent to JIS B1702-1:1998 Grade N8.

Datasheet Summary
Powered by GS/AI

KSUS1.5-90J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, conforming to JIS B1301 Js9 tolerance. It has a bore of 20 mm, a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 15 mm, and a hub width of 7 mm. The gear is made of SUS303 stainless steel with a tooth hardness under 194 HB, and it includes a set screw. The allowable torque is 2.14 N·m (0.22 kgf·m), and the theoretical backlash in the normal direction is 0.18 to 0.38 mm. The precision grade is equivalent to JIS B1702-1:1998 Grade N8.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-90J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-90J20
Metal Spur Gears (metric) KSUS1.5-90J20
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore

Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore - KSUS1.5-90J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
KSUS1.5-90J20
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore KSUS1.5-90J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-90J20 KSUS1.5-90J20
Product Name Metal Spur Gears (metric) Module 1.5, 90 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK NSU1.5-90J14, Module 1.5, 90 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-90j14 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 90
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details