QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-90J19

Description
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 19 teeth, 19 mm bore, 5 mm × 2.3 mm keyway, M4 set screw, and 7 mm face width. Material is SUS303, pressure angle is 20°, and tooth hardness is less than 194 HB. Backlash is 0.18-0.38 mm, and allowable torque is 2.15 N·m (0.219 kgf·m). Precision grade J meets JIS B1702-1:1998 Grade N8. Keyway follows JIS B1301 Js9 tolerance. Total length is 29 mm.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 19 teeth, 19 mm bore, 5 mm × 2.3 mm keyway, M4 set screw, and 7 mm face width. Material is SUS303, pressure angle is 20°, and tooth hardness is less than 194 HB. Backlash is 0.18-0.38 mm, and allowable torque is 2.15 N·m (0.219 kgf·m). Precision grade J meets JIS B1702-1:1998 Grade N8. Keyway follows JIS B1301 Js9 tolerance. Total length is 29 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-90J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-90J19
Metal Spur Gears (metric) KSUS1.5-90J19
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore - KSUS1.5-90J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
KSUS1.5-90J19
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore KSUS1.5-90J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-90J19 KSUS1.5-90J19
Product Name Metal Spur Gears (metric) Module 1.5, 90 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216913 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details