The KSUS1.5-90J18 is a stainless steel spur gear with a module of 1.5 and 90 teeth. It features an 18mm finished bore, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. It has a pressure angle of 20° and standard full depth gear teeth, ensuring reliable performance in gear trains. The allowable torque ratings and backlash values are specified, which can assist engineers in determining its suitability for specific load conditions. This gear is part of the J Series, which is available on request, and may require lead time for orders.
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-90J18 | KSUS1.5-90J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |