Stainless steel spur gear with module 1.5, 17 teeth, and a 17 mm bore, featuring a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. Made from SUS303 with a tooth hardness of less than 194 HB, it has a pressure angle of 20° and a face width of 7 mm. The allowable torque is 2.16 N·m (0.22 kgf·m), with a theoretical backlash of 0.18~0.38 mm. The gear adheres to JIS B1702-1:1998 precision grade N8 equivalent. Total length is 29 mm, and the part includes a set screw.
Module 1.5, 90 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-90J17 | KSUS1.5-90J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |