KSUS1.5-80J45 is a stainless steel spur gear with a module of 1.5, 45 teeth, and a finished bore of 14 mm. It has a pitch diameter of 67.5 mm, an outside diameter of 70.5 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB. It features a keyway sized 14 mm wide by 3.8 mm deep, an M10 set screw, and a theoretical backlash range of 0.18 to 0.38 mm. The allowable torque is 1.48 N·m (0.15 kgf·m) for bending strength and 2.05 N·m for surface durability. The precision grade is JIS B1702-1:1998, equivalent to grade N8. The keyway follows JIS B1301 standards with Js9 tolerance.
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-80J45 | KSUS1.5-80J45 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Stainless Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |