KSUS1.5-80J40 is a stainless steel spur gear with a module of 1.5, 40 teeth, and a 12 mm wide by 3.3 mm deep keyway. It has a bore diameter of 12 mm, a hub diameter of 30 mm, a pitch diameter of 60 mm, an outside diameter of 63 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and it includes a set screw. The allowable torque is 1.56 N·m (0.16 kgf·m), and the backlash is 0.18~0.38 mm. The precision grade is equivalent to JIS B1702-1:1998 Grade N8, with a 20° pressure angle and standard full-depth teeth.
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-80J40 | KSUS1.5-80J40 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Stainless Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |