QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-80J32

Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 32 teeth, and a 10 mm keyway by 3.3 mm depth, designed for metric applications with a 20° pressure angle and standard full-depth teeth. The gear has a pitch diameter of 48 mm, outside diameter of 51 mm, face width of 15 mm, and a hub width of 14 mm. It is made of SUS303 stainless steel with a tooth hardness of less than 194HB, features a set screw, and is rated for an allowable torque of 1.38 N·m (0.14 kgf·m). The backlash range is 0.14 to 0.32 mm. It met the JIS B1702-1:1998 precision grade J standard.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 32 teeth, and a 10 mm keyway by 3.3 mm depth, designed for metric applications with a 20° pressure angle and standard full-depth teeth. The gear has a pitch diameter of 48 mm, outside diameter of 51 mm, face width of 15 mm, and a hub width of 14 mm. It is made of SUS303 stainless steel with a tooth hardness of less than 194HB, features a set screw, and is rated for an allowable torque of 1.38 N·m (0.14 kgf·m). The backlash range is 0.14 to 0.32 mm. It met the JIS B1702-1:1998 precision grade J standard.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-80J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-80J32
Metal Spur Gears (metric) KSUS1.5-80J32
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore - KSUS1.5-80J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
KSUS1.5-80J32
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore KSUS1.5-80J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-80J32 KSUS1.5-80J32
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details