QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-80J30

Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-80J30 is an 80-tooth stainless steel spur gear with a 30mm finished bore, designed for precision applications. It features a module of 1.5 and is manufactured from SUS303 stainless steel, ensuring durability and resistance to corrosion. The gear has a pressure angle of 20 degrees and standard full-depth teeth, which contribute to its effective performance in various mechanical systems. The allowable torque for this gear is calculated based on specific usage conditions, making it suitable for applications requiring reliable torque transmission. The gear is compatible with other spur gears that match its module and pressure angle, allowing for versatile integration into gear assemblies.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-80J30 is an 80-tooth stainless steel spur gear with a 30mm finished bore, designed for precision applications. It features a module of 1.5 and is manufactured from SUS303 stainless steel, ensuring durability and resistance to corrosion. The gear has a pressure angle of 20 degrees and standard full-depth teeth, which contribute to its effective performance in various mechanical systems. The allowable torque for this gear is calculated based on specific usage conditions, making it suitable for applications requiring reliable torque transmission. The gear is compatible with other spur gears that match its module and pressure angle, allowing for versatile integration into gear assemblies.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-80J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-80J30
Metal Spur Gears (metric) KSUS1.5-80J30
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore

Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore - KSUS1.5-80J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
KSUS1.5-80J30
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore KSUS1.5-80J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-80J30 KSUS1.5-80J30
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
KHK KS5-25J65, Module 5, 25 Tooth, Alloy Steel Spur Gears - ks5-25j65 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Module 0.8, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details