QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-80J28

Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-80J28 is a stainless steel spur gear with a module of 1.5, 28 teeth, and a finished bore of 8 mm. It has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and uses a JIS B1702-1:1998 precision grade equivalent to JIS grade N8. The keyway is 8 mm wide by 3.3 mm deep, sized to JIS B1301 Js9 tolerance, and a set screw M6 is included. Allowable torque is 1.72 N·m, and theoretical backlash is 0.14 to 0.32 mm. Total length is 29 mm.

Datasheet Summary
Powered by GS/AI

KSUS1.5-80J28 is a stainless steel spur gear with a module of 1.5, 28 teeth, and a finished bore of 8 mm. It has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and uses a JIS B1702-1:1998 precision grade equivalent to JIS grade N8. The keyway is 8 mm wide by 3.3 mm deep, sized to JIS B1301 Js9 tolerance, and a set screw M6 is included. Allowable torque is 1.72 N·m, and theoretical backlash is 0.14 to 0.32 mm. Total length is 29 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-80J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-80J28
Metal Spur Gears (metric) KSUS1.5-80J28
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore - KSUS1.5-80J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
KSUS1.5-80J28
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore KSUS1.5-80J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-80J28 KSUS1.5-80J28
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 42 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05042 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details