Stainless steel spur gear with module 1.5, 19 teeth, and a 6 mm x 2.8 mm keyway, manufactured from SUS303 with a tooth hardness of less than 194HB. The gear has a pitch diameter of 28.5 mm, outside diameter of 31.5 mm, face width of 15 mm, and hub width of 14 mm. It includes an M5 set screw and a theoretical backlash of 0.18 to 0.38 mm. Allowable torque is 1.79 N·m (0.18 kgf·m) for bending strength and 2.15 N·m (0.22 kgf·m) for surface durability. The gear conforms to JIS B1702-1:1998 grade N8 precision. Total length is 29 mm and weight is 0.14 kg.
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-80J19 | KSUS1.5-80J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |