Stainless steel spur gear with module 1.5, 17 teeth, 17 mm bore, 80 mm pitch diameter, and 20° pressure angle, manufactured from SUS303 with a surface hardness less than 194 HB. Features a 5 mm × 2.3 mm keyway and an M4 set screw. Backlash is specified as 0.14 to 0.32 mm, and allowable torque is 1.81 N·m. Complies with JIS B1702-1:1998 precision grade J equivalent to JIS grade N8. Face width is 15 mm, hub width is 14 mm, and total length is 29 mm.
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-80J17 | KSUS1.5-80J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |