QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-80J15

Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-80J15 is a stainless steel spur gear with a module of 1.5, 80 teeth, and a 15 mm finished bore. It has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of SUS303, has a pressure angle of 20°, and features a keyway sized 6 mm wide by 2.8 mm deep with a set screw (M5). The allowable bending strength torque is 63.2 N·m, and surface durability torque is 15.6 N·m. Backlash is specified between 0.14 mm and 0.32 mm. The precision grade is equivalent to JIS B1702-1:1998 Grade N8. The gear includes a set screw, and is designated as a J Series product requiring a lead time for orders.

Datasheet Summary
Powered by GS/AI

KSUS1.5-80J15 is a stainless steel spur gear with a module of 1.5, 80 teeth, and a 15 mm finished bore. It has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of SUS303, has a pressure angle of 20°, and features a keyway sized 6 mm wide by 2.8 mm deep with a set screw (M5). The allowable bending strength torque is 63.2 N·m, and surface durability torque is 15.6 N·m. Backlash is specified between 0.14 mm and 0.32 mm. The precision grade is equivalent to JIS B1702-1:1998 Grade N8. The gear includes a set screw, and is designated as a J Series product requiring a lead time for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-80J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-80J15
Metal Spur Gears (metric) KSUS1.5-80J15
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore - KSUS1.5-80J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
KSUS1.5-80J15
Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore KSUS1.5-80J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-80J15 KSUS1.5-80J15
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details