Stainless steel spur gear with module 1.5, 40 teeth, and a 12 mm wide by 3.3 mm deep keyway, designed for metric applications. The gear has a 75 mm pitch diameter, 15 mm face width, and is made of SUS303 with a tooth hardness less than 194 HB. It includes a set screw and complies with JIS B1702-1:1998 precision grade N8. The allowable torque is 1.28 N·m, and the theoretical backlash is 0.18-0.38 mm. The bore is 12 mm with a tapped hole and requires a lead time for order fulfillment.
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-75J40 | KSUS1.5-75J40 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Stainless Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |