QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-75J35

Description
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 35 teeth, and a 10 mm × 3.3 mm keyway, designed for use with an M8 set screw. The gear has a bore diameter of 35 mm, a pitch diameter of 52.5 mm, an outside diameter of 55.5 mm, and a face width of 15 mm. The tooth hardness is less than 194 HB, and the precision grade is equivalent to JIS B1702-1:1998 Grade N8. The allowable torque is 1.34 N·m, with a backlash range of 0.14-0.32 mm. The material is SUS303, and the pressure angle is 20° with standard full-depth teeth.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 35 teeth, and a 10 mm × 3.3 mm keyway, designed for use with an M8 set screw. The gear has a bore diameter of 35 mm, a pitch diameter of 52.5 mm, an outside diameter of 55.5 mm, and a face width of 15 mm. The tooth hardness is less than 194 HB, and the precision grade is equivalent to JIS B1702-1:1998 Grade N8. The allowable torque is 1.34 N·m, with a backlash range of 0.14-0.32 mm. The material is SUS303, and the pressure angle is 20° with standard full-depth teeth.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-75J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-75J35
Metal Spur Gears (metric) KSUS1.5-75J35
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore

Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore - KSUS1.5-75J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
KSUS1.5-75J35
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore KSUS1.5-75J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-75J35 KSUS1.5-75J35
Product Name Metal Spur Gears (metric) Module 1.5, 75 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG6-60R1E40, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 5217039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details