Stainless steel spur gear with module 1.5, 32 teeth, and a 10 mm wide by 3.3 mm deep keyway. The bore diameter is 32 mm, face width is 15 mm, and total length is 29 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB, and it includes a set screw. The allowable torque under assumed usage conditions is 1.38 N·m, with a theoretical backlash of 0.14~0.32 mm. The gear conforms to JIS B1702-1:1998 as a precision grade J equivalent. The keyway follows JIS B1301 with Js9 tolerance.
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-75J32 | KSUS1.5-75J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |