KSUS1.5-75J25 is a stainless steel spur gear with a module of 1.5, 25 teeth, and a 25 mm finished bore. It has a pressure angle of 20°, material SUS303, and a keyway of 8 mm width × 3.3 mm depth per JIS B1301. The gear is equipped with a set screw and has an allowable torque of 1.46 N⋅m and a theoretical backlash of 0.14~0.32 mm. The precision grade is JIS B1702-1:1998, equivalent to J grade, with standard full-depth teeth and a face width of 7 mm.
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-75J25 | KSUS1.5-75J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |