KSUS1.5-75J19 is a stainless steel spur gear with a module of 1.5, 19 teeth, and a finished bore of 19 mm. It has a pitch diameter of 28.5 mm, an outside diameter of 31.5 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, features a keyway of 6 mm width by 2.8 mm depth, and uses an M5 set screw. The allowable torque for bending strength is 1.51 N·m and for surface durability is 0.79 N·m. Backlash is specified as 0.14 to 0.32 mm. The gear conforms to JIS B1702-1:1998 precision grade N8. The keyway is manufactured to JIS B1301 Js9 tolerance.
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-75J19 | KSUS1.5-75J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |