Stainless steel spur gear with module 1.5, 18 teeth, and a 6 mm bore diameter with a keyway sized 2.8 mm width. The gear has a pitch diameter of 27 mm, outside diameter of 30 mm, face width of 15 mm, and is made of SUS303 material with a tooth hardness of less than 194 HB. The allowable torque is 1.80 N·m, and the theoretical backlash in mesh is 0.14~0.32 mm. The gear includes a set screw and conforms to JIS B1702-1:1998 precision grade N8. The bore, keyway, and set screw comply with JIS B1301 standards.
Module 1.5, 75 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-75J18 | KSUS1.5-75J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |