QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-75

Description
Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-75 is a stainless steel spur gear with a module of 1.5 and 75 teeth. It features a plain bore and is manufactured from SUS303 material, ensuring durability and resistance to corrosion. The gear has a pressure angle of 20° and standard full depth gear teeth, which contribute to its operational efficiency. The tooth hardness is less than 194HB, indicating a suitable level of strength for various applications. This gear is classified under JIS grade N8, ensuring a high precision standard. It is important to note that the allowable torque and backlash values are theoretical and based on specific usage conditions. The product is available on request, with a lead time of up to five working days for shipping.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-75 is a stainless steel spur gear with a module of 1.5 and 75 teeth. It features a plain bore and is manufactured from SUS303 material, ensuring durability and resistance to corrosion. The gear has a pressure angle of 20° and standard full depth gear teeth, which contribute to its operational efficiency. The tooth hardness is less than 194HB, indicating a suitable level of strength for various applications. This gear is classified under JIS grade N8, ensuring a high precision standard. It is important to note that the allowable torque and backlash values are theoretical and based on specific usage conditions. The product is available on request, with a lead time of up to five working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-75 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-75
Metal Spur Gears (metric) KSUS1.5-75
Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore

Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore - KSUS1.5-75 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore
KSUS1.5-75
Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore KSUS1.5-75
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-75 KSUS1.5-75
Product Name Metal Spur Gears (metric) Module 1.5, 75 Tooth Stainless Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCPFD15-1500HLJ, CP15, Module 4.77, 100 Tooth, CP Hardened Carbon Steel Racks - srcpfd15-1500hlj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
24 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
Spur Gears - 5217168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 56
Design Metric
View Details