KSUS1.5-70J32 is a stainless steel spur gear with a module of 1.5, 32 teeth, and a 10 mm bore. It has a 70 mm pitch diameter, 108 mm outside diameter, and a 7 mm face width. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1: 1998). The keyway is sized to JIS B1301 standard with Js9 tolerance, and the part includes a set screw. Backlash is specified as 0.14 to 0.32 mm. Total length is 29 mm, and weight is 1.23 kg.
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-70J32 | KSUS1.5-70J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |