Stainless steel spur gear with module 1.5, 25 teeth, 25 mm finished bore, 70 mm pitch diameter, 15 mm face width, and 7 mm hub width, compliant with JIS grade N8 (JIS B1702-1: 1998) precision standards. Features a keyway according to JIS B1301 (Js 9 tolerance), made from SUS303 with standard full-depth teeth and a 20° pressure angle. Includes a set screw and is designed for use with a metric shaft. Total length is 29 mm, with a backlash of 0.14~0.32 mm. Weighs 1.31 kg.
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-70J25 | KSUS1.5-70J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |