QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-70J16

Description
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-70J16 is a stainless steel spur gear with a module of 1.5 and 70 teeth. It features a finished bore of 16mm, making it suitable for various applications requiring precise gear interactions. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194HB, ensuring adequate strength for typical operational loads. The gear adheres to JIS grade N8 precision standards, indicating a high level of manufacturing accuracy. This product is available on request, with a lead time of up to 5 working days for orders.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-70J16 is a stainless steel spur gear with a module of 1.5 and 70 teeth. It features a finished bore of 16mm, making it suitable for various applications requiring precise gear interactions. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194HB, ensuring adequate strength for typical operational loads. The gear adheres to JIS grade N8 precision standards, indicating a high level of manufacturing accuracy. This product is available on request, with a lead time of up to 5 working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-70J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-70J16
Metal Spur Gears (metric) KSUS1.5-70J16
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore

Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore - KSUS1.5-70J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
KSUS1.5-70J16
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore KSUS1.5-70J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-70J16 KSUS1.5-70J16
Product Name Metal Spur Gears (metric) Module 1.5, 70 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details