KSUS1.5-70J15 is a stainless steel spur gear with a module of 1.5, 15 teeth, a 15 mm bore, and a JIS grade N8 precision rating. It features a standard full-depth tooth form, 20° pressure angle, and is made of SUS303 stainless steel. The gear has a pitch diameter of 22.5 mm, an outside diameter of 25.5 mm, a face width of 7 mm, and a hub width of 14 mm. A set screw is included, and the keyway conforms to JIS B1301 with Js9 tolerance. Backlash is specified as 0.14 to 0.32 mm. The total length is 29 mm, and the weight is 1.39 kg. The part is designed for use with a set screw and requires caution when performing secondary operations to maintain tooth strength and precision.
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-70J15 | KSUS1.5-70J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |