QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-64J32

Description
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-64J32 is a stainless steel spur gear with a module of 1.5 and 64 teeth. It features a finished bore of 32mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194HB, ensuring adequate strength for typical operational loads. The gear adheres to JIS grade N8 precision standards, indicating a high level of manufacturing accuracy. This product is available on request, with a lead time of up to five working days for orders.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-64J32 is a stainless steel spur gear with a module of 1.5 and 64 teeth. It features a finished bore of 32mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194HB, ensuring adequate strength for typical operational loads. The gear adheres to JIS grade N8 precision standards, indicating a high level of manufacturing accuracy. This product is available on request, with a lead time of up to five working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-64J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-64J32
Metal Spur Gears (metric) KSUS1.5-64J32
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore - KSUS1.5-64J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
KSUS1.5-64J32
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore KSUS1.5-64J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-64J32 KSUS1.5-64J32
Product Name Metal Spur Gears (metric) Module 1.5, 64 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 64 64
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
KHK AG6-50R1E40, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details