KSUS1.5-64J30 is a stainless steel spur gear with a module of 1.5, 64 teeth, a 30 mm bore, and a face width of 7 mm. It is made of SUS303 with a JIS grade N8 precision rating per JIS B1702-1:1998, and features a keyway conforming to JIS B1301 with Js9 tolerance. The gear has a pitch diameter of 96 mm, an outside diameter of 99 mm, and a hub width of 14 mm. Backlash is specified as 0.14 to 0.32 mm. A set screw is included for securing the gear to a shaft.
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-64J30 | KSUS1.5-64J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 64 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |