QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-64J28

Description
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-64J28 is a stainless steel spur gear with a module of 1.5, 28 teeth, and a 6mm keyway with M5 set screw. It has a bore diameter of 10mm, hub diameter of 32mm, pitch diameter of 48.8mm, outside diameter of 99mm, face width of 15mm, hub width of 14mm, total length of 29mm, and weighs 1.00kg. The gear teeth are standard full depth with a 20° pressure angle and meet JIS Grade N8 precision (JIS B1702-1:1998). Material is SUS303 with no heat treatment and tooth hardness under 194HB. Backlash is 0.14~0.32mm. Keyway conforms to JIS B1301 Js9 tolerance. Set screw is included. The product is part of the J series, which requires a lead time of up to 5 working days and is limited to 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

KSUS1.5-64J28 is a stainless steel spur gear with a module of 1.5, 28 teeth, and a 6mm keyway with M5 set screw. It has a bore diameter of 10mm, hub diameter of 32mm, pitch diameter of 48.8mm, outside diameter of 99mm, face width of 15mm, hub width of 14mm, total length of 29mm, and weighs 1.00kg. The gear teeth are standard full depth with a 20° pressure angle and meet JIS Grade N8 precision (JIS B1702-1:1998). Material is SUS303 with no heat treatment and tooth hardness under 194HB. Backlash is 0.14~0.32mm. Keyway conforms to JIS B1301 Js9 tolerance. Set screw is included. The product is part of the J series, which requires a lead time of up to 5 working days and is limited to 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-64J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-64J28
Metal Spur Gears (metric) KSUS1.5-64J28
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore - KSUS1.5-64J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
KSUS1.5-64J28
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore KSUS1.5-64J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-64J28 KSUS1.5-64J28
Product Name Metal Spur Gears (metric) Module 1.5, 64 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 64 64
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 55
Design Metric
View Details
KHK SSCP20-25J65, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25j65 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details