KSUS1.5-64J19 is a stainless steel spur gear with a module of 1.5, 64 teeth, and a 19 mm bore diameter. It features a JIS grade N8 precision rating per JIS B1702-1:1998, a 20° pressure angle, and a standard full-depth tooth profile. The gear is made from SUS303 stainless steel with a tooth hardness of less than 194 HB. It has an outside diameter of 99 mm, a face width of 15 mm, and a hub width of 14 mm. A keyway with dimensions 6 mm width × 2.8 mm depth, conforming to JIS B1301 Js9 tolerance, is provided. The backlash is listed as 0.14-0.32 mm. The part includes a set screw (M5).
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-64J19 | KSUS1.5-64J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 64 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |