Module 1.5 stainless steel spur gear with 64 teeth, 15 mm bore, 96 mm pitch diameter, 99 mm outside diameter, 15 mm face width, 14 mm hub width, and 29 mm total length, featuring a JIS grade N8 precision rating and a 20° pressure angle. Made from SUS303 stainless steel, it has a keyway sized 05 x 2.3 mm and an M4 set screw. Backlash is 0.14-0.32 mm. The gear is part of the J Series, available on request with a five-day lead time and limited to 1 to 20 units per order.
Module 1.5, 64 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-64J15 | KSUS1.5-64J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 64 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |