KSUS1.5-60J35 is a stainless steel spur gear with a module of 1.5, 35 teeth, and a 10 mm bore. It has a hub diameter of 60 mm, pitch diameter of 52.5 mm, outside diameter of 68 mm, face width of 7 mm, and hub width of 14 mm. The gear is made of SUS303 stainless steel, conforms to JIS grade N8 (JIS B1702-1: 1998), and features a keyway conforming to JIS B1301 Js9 tolerance. The set screw is included, and backlash is specified as 0.14 to 0.32 mm. Total length is 29 mm.
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-60J35 | KSUS1.5-60J35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |