QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-60J32

Description
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-60J32 is a stainless steel spur gear with a module of 1.5, 32 teeth, and a 10 mm finished bore. It has a pitch diameter of 48.8 mm, an outside diameter of 99 mm, a face width of 15 mm, and a hub width of 7 mm. The gear features a keyway conforming to JIS B1301 with Js9 tolerance, sized 10 mm wide by 3.3 mm deep, and uses an M8 set screw. It is manufactured from SUS303 stainless steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision standards per JIS B1702-1:1998. The theoretical backlash ranges from 0.14 to 0.32 mm. Total weight is 0.71 kg.

Datasheet Summary
Powered by GS/AI

KSUS1.5-60J32 is a stainless steel spur gear with a module of 1.5, 32 teeth, and a 10 mm finished bore. It has a pitch diameter of 48.8 mm, an outside diameter of 99 mm, a face width of 15 mm, and a hub width of 7 mm. The gear features a keyway conforming to JIS B1301 with Js9 tolerance, sized 10 mm wide by 3.3 mm deep, and uses an M8 set screw. It is manufactured from SUS303 stainless steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision standards per JIS B1702-1:1998. The theoretical backlash ranges from 0.14 to 0.32 mm. Total weight is 0.71 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-60J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-60J32
Metal Spur Gears (metric) KSUS1.5-60J32
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore - KSUS1.5-60J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
KSUS1.5-60J32
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore KSUS1.5-60J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-60J32 KSUS1.5-60J32
Product Name Metal Spur Gears (metric) Module 1.5, 60 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
KHK KS4-20J20, Module 4, 20 Tooth, Alloy Steel Spur Gears - ks4-20j20 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details