KSUS1.5-60J30 is a stainless steel spur gear with module 1.5, 30 teeth, and a 30 mm finished bore. It features a 10 mm × 3.3 mm keyway with M8 set screw, 7 mm face width, and 7 mm hub width. The gear has a pitch diameter of 45.2 mm, outside diameter of 54.2 mm, and total length of 29 mm. It is made of SUS303 material with JIS grade N8 precision (JIS B1702-1:1998), operates at a 20° pressure angle, and has a theoretical backlash of 0.14 to 0.32 mm. A set screw is included.
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-60J30 | KSUS1.5-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |