KSUS1.5-60J28 is a stainless steel spur gear with module 1.5, 28 teeth, a 28mm bore, and a 14mm hub width. It has a pitch diameter of 42.0mm, an outside diameter of 45.2mm, and a face width of 7mm. The gear is made of SUS303 stainless steel with no heat treatment and a tooth hardness of less than 194HB. Precision is rated at JIS grade N8 per JIS B1702-1:1998. A keyway of 08mm width by 3.3mm depth is machined to JIS B1301 Js9 tolerance. The backlash is 0.14 to 0.32mm, and the weight is 0.90kg. A set screw is included.
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-60J28 | KSUS1.5-60J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |