KSUS1.5-60J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 20 mm bore, featuring a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The gear has a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 7 mm, and a hub width of 15 mm. It is made from SUS303, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a theoretical backlash range of 0.14 to 0.32 mm. The gear includes a set screw, with an allowable torque calculated for standard usage conditions, and the keyway conforms to JIS B1301 with Js9 tolerance.
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-60J20 | KSUS1.5-60J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |